EN
  • EN
  • DE

MCP9600-E/MX

Part No MCP9600-E/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE TO I2C 20MQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP9600
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261015-MCP9600-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP9600-E/MX CAD Model

Description

MCP9600-E/MX Thermocouple IC

The MCP9600-E/MX is a sophisticated thermocouple-to-digital converter manufactured by Microchip Technology, which integrates an array of features to facilitate high-precision temperature measurement. This advanced integrated circuit (IC) is designed to work with any thermocouple type, making it a versatile solution for a wide range of temperature sensing applications.

Equipped with an integrated cold-junction compensation, the MCP9600-E/MX offers a digital representation of the thermocouple’s temperature and eliminates the need for additional components to correct for varying ambient temperatures. The device is capable of detecting temperature differences as small as 0.1°C and features a temperature range that depends on the thermocouple used, with precision accuracy.

One of the key benefits of the MCP9600-E/MX is its user-programmable registers that allow fine-tuning of the temperature sensing parameters. These registers control features such as thermocouple type selection, filter coefficient, and temperature alert limits. This level of customization ensures that the IC can be tailored to meet the specific needs of the application it is being used in.

The MCP9600-E/MX supports I2C communication, providing an easy interface with microcontrollers or other I2C-compatible devices. This allows for straightforward integration into existing systems and simplifies the process of retrieving temperature data. The IC also includes four user-programmable temperature alert outputs, which can be configured to trigger on temperature thresholds, adding to its versatility.

Available in a compact 20-pin QFN package, the MCP9600-E/MX is suitable for space-constrained applications. It operates over a supply voltage range of 2.7V to 5.5V, making it compatible with most common electronic systems. With its robust feature set and flexibility, the MCP9600-E/MX is an ideal choice for applications in industrial, automotive, and consumer electronics where precise temperature monitoring is crucial.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7459 $58.7295
11+ $9.6377 $106.0147
17+ $9.3365 $158.7205
23+ $9.0354 $207.8142
29+ $8.7342 $253.2918
39+ $7.8306 $305.3934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,856 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess