EN
  • EN
  • DE

MCP6541RT-E/OT

Part No MCP6541RT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V SNGL P-P SOT23-5  /  Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Microchip Technology
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number MCP6541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP6541RT-E/OT-ND,MCP6541RTEOT,MCP6541RT-E/OTTR,MCP6541RT-E/OTDKR,MCP6541RT-E/OTCT
Standard Package 3,000
Win Source Part Number 968832-MCP6541RT-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP6541RT-E/OT CAD Model

Description

Microchip Technology MCP6541RT-E/OT Operational Amplifier

The MCP6541RT-E/OT is a high-performance operational amplifier (op-amp) from Microchip Technology, designed to offer a seamless blend of power efficiency and precision for a wide array of electronic applications. This particular model is well-suited for battery-powered systems and portable devices due to its low power consumption and small footprint.

Key Features

  • Low Quiescent Current: The MCP6541RT-E/OT boasts an exceptionally low quiescent current of just 1 µA (typical), making it ideal for power-sensitive applications.
  • Supply Voltage Range: It operates over a broad supply voltage range from 1.6V to 5.5V, accommodating various logic levels and ensuring compatibility with both single and dual supply operations.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output swing which maximizes the dynamic range within the given supply voltage.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MCP6541RT-E/OT is robust and reliable across diverse environmental conditions.
  • Gain Bandwidth Product: It has a 1 MHz (typical) Gain Bandwidth Product (GBWP), providing a good balance between speed and power consumption.
  • Package: The device comes in a space-saving 5-pin SOT-23 package, which is highly beneficial for compact circuit designs.

Applications

The MCP6541RT-E/OT is versatile and can be used in a variety of applications, including but not limited to:

  • Portable instrumentation
  • Battery-powered devices
  • Analog filters
  • Sensor interfaces
  • Notebooks and PDAs
  • Medical devices

Microchip Technology's commitment to quality ensures that the MCP6541RT-E/OT operational amplifier delivers consistent performance and reliability. Whether you're developing low-power, space-constrained applications or need a dependable op-amp for general-purpose use, the MCP6541RT-E/OT is an excellent choice that provides both efficiency and precision.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5370 $51.0150
230+ $0.4407 $101.3610
355+ $0.4269 $151.5495
485+ $0.4131 $200.3535
630+ $0.3994 $251.6220
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,530 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess