EN
  • EN
  • DE

JAN2N2324

Part No JAN2N2324
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 100V TO5 / SCR 100 V Standard Recovery Through Hole TO-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Product Status Obsolete
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Current - Hold (Ih) (Max) 2 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 922278-JAN2N2324
Ultra Librarian 3D Model Ultra Librarian JAN2N2324 CAD Model

Description

The JAN2N2324 is a high-reliability, military-grade transistor manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent requirements of the aerospace and defense industries, where performance and durability under extreme conditions are paramount.

Key Features

  • NPN Silicon Transistor: The JAN2N2324 is an NPN bipolar junction transistor (BJT) that is designed for high-speed switching and amplifier applications.
  • High Power Rating: It is capable of handling significant power levels, making it suitable for a wide range of high-power applications.
  • Hermetically Sealed: The transistor is encapsulated in a hermetic package, ensuring its reliability and protection against environmental factors such as moisture and dust.
  • Military Specifications: As a JAN-class component, it meets the Joint Army-Navy (JAN) specifications, indicating that it has passed rigorous testing for military use.
  • Operating Temperature Range: The JAN2N2324 is designed to operate effectively over a broad temperature range, which is critical for military and aerospace applications where temperatures can be extreme.

Applications

The JAN2N2324 transistor is ideal for a variety of high-reliability applications, including:

  • Power regulation modules
  • Switching power supplies
  • Amplifiers and oscillators
  • Signal processing
  • Avionics and aerospace systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The JAN2N2324 is no exception, and its compliance with military specifications ensures that it can withstand the rigors of demanding military and aerospace environments. Customers can trust this component for critical applications where failure is not an option.

For detailed specifications, technical data, and ordering information, customers are encouraged to visit the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1325 $61.1325
3+ $50.1600 $150.4800
4+ $48.5925 $194.3700
5+ $47.0251 $235.1255
7+ $45.4575 $318.2025
9+ $40.7550 $366.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess