EN
  • EN
  • DE

FDC37B802

Part No FDC37B802
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263123-FDC37B802
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37B802 CAD Model

Description

Microchip Technology's FDC37B802: A Versatile Super I/O Controller

The FDC37B802 from Microchip Technology is a highly integrated Super I/O controller that offers a comprehensive solution for motherboard applications. This device is designed to provide multiple serial communication interfaces, which are essential for connecting various peripherals and components to a computer system. The FDC37B802 is part of Microchip's commitment to delivering high-quality, reliable semiconductor products that address the needs of advanced computing systems.

Key Features of the FDC37B802

  • Multi-Mode Parallel Port: The FDC37B802 includes an Enhanced Parallel Port (EPP) and Extended Capabilities Port (ECP), which support high-speed bidirectional communication with printers and other parallel devices.
  • Serial Ports: It boasts two high-speed NS16C550A compatible UARTs with send/receive 16-byte FIFOs, providing reliable serial data transmission and reducing CPU overhead.
  • Floppy Disk Controller: The device features a floppy disk controller that supports 1.44MB, 2.88MB, and other industry-standard disk drives, catering to legacy storage needs.
  • Infrared Communication: With an infrared communication interface compliant with IrDA 1.0 and HPSIR specifications, the FDC37B802 allows for wireless data transfer between devices.
  • Keyboard and Mouse Controller: It integrates a PS/2 keyboard and mouse controller, ensuring compatibility with the most commonly used input devices.
  • Power Management: The FDC37B802 supports advanced power management features to help systems meet energy efficiency standards and reduce power consumption.

Applications and Usability

The FDC37B802 is ideal for a wide range of applications, including desktop PCs, industrial PCs, and embedded systems that require stable and robust I/O connectivity. Its rich set of interfaces makes it a one-stop solution for managing the essential peripheral communications in a system. Furthermore, the device is designed with an eye on legacy support, ensuring that it can interface with both modern and traditional components.

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the FDC37B802 benefits from the company's expertise in microcontroller and analog innovations. Users can expect a high level of support and reliability when incorporating this Super I/O controller into their designs.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Lowest to $13.5909
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess