EN
  • EN
  • DE

KS8695P

Part No KS8695P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 289PBGA / 10/100 Integrated Switch 289-PBGA (19x19)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 289-BGA
Supplier Device Package 289-PBGA (19x19)
Base Product Number KS8695
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.39.0001
Win Source Part Number 610814-KS8695P
Ultra Librarian 3D Model Ultra Librarian KS8695P CAD Model

Description

The KS8695P, a robust and versatile integrated processor from Microchip Technology, is designed to cater to the demanding needs of networking and embedded systems. It is a highly integrated solution that combines a rich set of features to deliver performance, efficiency, and reliability for a wide range of applications.

Key Features

  • ARM9 Based CPU: At the heart of the KS8695P lies a powerful ARM922T core, operating at speeds up to 200 MHz, providing the computational horsepower for handling complex tasks and processing.
  • Integrated 5-Port Switch: The processor boasts an integrated 5-port 10/100 Ethernet switch, enabling seamless networking capabilities and easy connectivity for multiple devices.
  • Memory Management: With support for 16/32-bit DDR SDRAM, the KS8695P ensures smooth and efficient data processing, making it ideal for memory-intensive applications.
  • Peripheral Support: The processor includes a range of onboard peripherals such as UARTs, GPIOs, and timers, which enhance its functionality and flexibility in various embedded system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the KS8695P maintains a low power profile, making it suitable for power-sensitive applications.

Applications

The Microchip KS8695P is an excellent choice for developers looking to create advanced networking equipment such as routers, gateways, and switches. Its integrated features and high-speed processing capabilities also make it well-suited for embedded control panels, industrial automation systems, and IoT devices that require reliable data handling and connectivity.

Technical Specifications

CPU Core ARM922T Max CPU Frequency 200 MHz Memory Type DDR SDRAM Networking 5-Port 10/100 Ethernet Switch Peripheral Interfaces UARTs, GPIOs, Timers Power Consumption Low

Overall, the KS8695P from Microchip Technology stands out as a comprehensive solution for developers who need a high-performance, integrated processor with networking capabilities for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8960 $74.6880
6+ $20.4273 $122.5638
9+ $19.7898 $178.1082
13+ $19.1511 $248.9643
16+ $18.5123 $296.1968
21+ $16.5974 $348.5454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess