EN
  • EN
  • DE

LC7367JM-MPB-E

Part No LC7367JM-MPB-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description DATA COMMUNICATION ICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176435-LC7367JM-MPB-E
Ultra Librarian 3D Model Ultra Librarian LC7367JM-MPB-E CAD Model

Description

ON Semiconductor LC7367JM-MPB-E Overview

The LC7367JM-MPB-E is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide array of applications, particularly in power management and control systems. Its robust construction and cutting-edge technology make it an ideal choice for designers looking to improve system reliability and efficiency.

Key Features

  • High Integration: The LC7367JM-MPB-E includes multiple functions in a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: This product is engineered for low power consumption, which is crucial for battery-powered devices and contributes to a greener solution.
  • Durability: Built with ON Semiconductor's rigorous quality standards, the LC7367JM-MPB-E is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: Its small footprint allows for its use in space-constrained applications, enabling more compact and sleek device designs.

Applications

The versatility of the LC7367JM-MPB-E allows it to be used in various applications, including but not limited to:

  • Power supply control circuits
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Automotive electronics

Technical Specifications

The LC7367JM-MPB-E boasts technical specifications that ensure optimal performance in a wide range of operating conditions:

  • Operating Temperature Range: Specified by the manufacturer to meet industrial standards.
  • Package Type: Delivered in a package that ensures ease of integration into various circuit designs.
  • Quality Assurance: ON Semiconductor's commitment to quality means each unit is tested to meet stringent performance criteria.

In conclusion, the LC7367JM-MPB-E from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its integration into your product can lead to a competitive edge in the market by offering enhanced functionality while maintaining energy-conscious operation.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess