EN
  • EN
  • DE

DLP9500UVFLN

Part No DLP9500UVFLN
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 355LCCC / Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type Digital Micromirror Device (DMD)
Applications 3D, Medical Imaging
Mounting Type Surface Mount
Package / Case 355-CLCC
Supplier Device Package 355-LCCC (42.16x42.16)
Base Product Number DLP9500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354300-DLP9500UVFLN
Ultra Librarian 3D Model Ultra Librarian DLP9500UVFLN CAD Model

Description

The DLP9500UVFLN is a cutting-edge digital micromirror device (DMD) engineered by Texas Instruments for high-resolution ultraviolet (UV) light applications. This advanced microelectromechanical system (MEMS) is a key component in a variety of sophisticated equipment, including 3D printing, lithography, medical imaging, and direct imaging applications that require precise light control with UV wavelengths.

Key Features

  • High Resolution: With a pixel array of 1920 x 1080, the DLP9500UVFLN offers full HD resolution for sharp and detailed imaging.
  • UV Optimized: Designed to work with UV light, this DMD can handle wavelengths from 363 to 420 nm, making it perfect for applications that require UV light processing.
  • High-Speed Switching: The micromirrors can be repositioned rapidly to switch the direction of reflected light, enabling high-speed, precise light patterning.
  • Programmable Patterns: Users can create custom light patterns through the advanced control of individual micromirrors, allowing for a wide range of applications and flexibility in design.
  • Reliability: The device is built to last and perform consistently in demanding environments, ensuring a long operational life for the equipment it is integrated into.

Applications

  • 3D Printing (Stereolithography)
  • Maskless Lithography
  • Medical Imaging (Dental, Dermatology)
  • Holographic Data Storage
  • Direct Imaging for Printed Circuit Board (PCB) Manufacturing

The DLP9500UVFLN is part of Texas Instruments' DLP® products that are renowned for their innovation and performance in digital display technology. Integrating this DMD into your UV light applications not only ensures high-resolution imaging capabilities but also offers unparalleled precision and control over your light patterns. Whether you are advancing technology in industrial 3D printing or developing new medical imaging techniques, the DLP9500UVFLN from Texas Instruments provides the reliability and flexibility needed to push the boundaries of what's possible.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $10,671.6418 $10,671.6418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess