EN
  • EN
  • DE

DLP3310AFQM

Part No DLP3310AFQM
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 92CLGA / Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type Digital Micromirror Device (DMD)
Applications -
Mounting Type Surface Mount
Package / Case 92-BFCLGA
Supplier Device Package 92-CLGA (19.25x7.2)
Base Product Number DLP3310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354304-DLP3310AFQM
Ultra Librarian 3D Model Ultra Librarian DLP3310AFQM CAD Model

Description

Introducing the Texas Instruments DLP3310AFQM

The Texas Instruments DLP3310AFQM is a cutting-edge digital micromirror device (DMD) that sits at the heart of DLP® technology, renowned for its use in a variety of display and advanced light control applications. This sophisticated product is designed to deliver high-resolution image projection and precise spatial light modulation, making it an ideal choice for portable and space-constrained display solutions.

Key Features

  • Resolution: The DLP3310AFQM boasts a native resolution of 1080p, providing crisp and clear images for an immersive viewing experience.
  • Compact Size: With a 0.33-inch diagonal micromirror array, this DMD is perfect for applications where space is at a premium, without compromising on image quality.
  • High-Speed Switching: Featuring fast switching speeds of the micromirrors, it enables advanced light control and is capable of projecting detailed images with high color fidelity.
  • Reliability: Built with Texas Instruments' proven reliability, the DLP3310AFQM is designed for long-term use in various environments and applications.

Applications

The versatility of the DLP3310AFQM allows it to be used in a wide array of applications:

  • Mobile projectors for personal and business use
  • Compact embedded projection displays
  • Interactive displays that require precise and reliable light control
  • Augmented reality (AR) devices needing high-resolution image projection

Technical Specifications

Attribute Description Product DLP3310AFQM Manufacturer Texas Instruments Display Technology DLP® Resolution 1080p (1920 x 1080) Micromirror Array Diagonal 0.33 inch Package 48-pin FQF

For developers and manufacturers looking to integrate high-quality projection capabilities into their products, the Texas Instruments DLP3310AFQM offers a reliable and high-performance solution. Its combination of size, speed, and resolution makes it a top contender in the field of advanced light control technology.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $188.2836 $188.2836
2+ $168.8060 $337.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess