Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthenticationâ„¢
Package Tape & Reel
Product Status Active
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATECC608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1352912-ATECC608A-SSHCZ-T
Ultra Librarian 3D Model Ultra Librarian ATECC608A-SSHCZ-T CAD Model

Description

Microchip Technology's ATECC608A-SSHCZ-T: A Secure Element for Advanced Protection

The ATECC608A-SSHCZ-T by Microchip Technology represents a cutting-edge secure element that offers a comprehensive range of cryptographic operations designed to enable robust security in various applications. This device is part of the CryptoAuthenticationâ„¢ family, which is well-known for providing strong hardware-based security for systems and data. The ATECC608A-SSHCZ-T is particularly suitable for IoT devices, industrial control systems, and other environments where data security and integrity are paramount.

Key Features:

  • Advanced Cryptographic Support: The device supports a wide array of cryptographic algorithms, including ECC (Elliptic Curve Cryptography), SHA (Secure Hash Algorithm), and AES (Advanced Encryption Standard), ensuring versatile security capabilities.
  • Secure Key Storage: With secure hardware-based key storage, the ATECC608A-SSHCZ-T ensures that sensitive information is kept away from potential attackers, reducing the risk of key exposure.
  • Hardware Acceleration: The chip provides hardware acceleration for cryptographic operations, which not only enhances performance but also reduces power consumption compared to software-based solutions.
  • Easy Integration: The ATECC608A-SSHCZ-T comes in a compact, 8-pad UDFN package, facilitating easy integration into existing designs without requiring significant board space.
  • IoT-Friendly: Designed with the Internet of Things in mind, this secure element enables secure boot, secure firmware updates, and secure communications, making it ideal for connected devices.

Applications:

The versatility of the ATECC608A-SSHCZ-T allows it to be used across a wide range of applications. It is particularly beneficial in scenarios where data and communication security are crucial, such as:

  • IoT devices and networks
  • Industrial automation and control systems
  • Consumer electronics
  • Medical devices requiring data security
  • Automotive systems
  • Secure authentication for hardware modules and peripherals

With the ATECC608A-SSHCZ-T, Microchip Technology provides a robust solution for securing systems against a variety of threats, including physical attacks, logical attacks, and remote hacking attempts. This secure element is an essential component for any design that prioritizes security and seeks to protect against the ever-evolving landscape of cyber threats.

You May Also Be Interested in

Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $43.8698
ECAD model for AD9942BBCZ
Microchip Technology
IC CODE HOPPING ENCODER 14TSSOP / Code Hopping Encoder 14-TSSOP
Need more? Email Us
ECAD model for HCS370T/ST
Analog Devices Inc.
DGTL ISOL 2500VRMS 2CH CAN 32BGA / Transceiver, Isolated 32-BGA (15x11.25)
Lowest to $8.1191
ECAD model for LTM2889CY-5#PBF
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Freescale Semiconductor - NXP
IC TRANSCEIVER 44LQFP
Lowest to $4.7061
ECAD model for MC145572PBR2
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
ECAD model for TDA8351
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.9613
ECAD model for ATSHA204A-SSHCZ-T
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0404CA-Y6H-T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8951 $50.6363
32+ $3.1960 $102.2720
49+ $3.0961 $151.7089
67+ $2.9963 $200.7521
87+ $2.8964 $251.9868
116+ $2.5968 $301.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention