EN
  • EN
  • DE

ATECC608A-MAHCZ-S

Part No ATECC608A-MAHCZ-S
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Active
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC608
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1354677-ATECC608A-MAHCZ-S
Ultra Librarian 3D Model Ultra Librarian ATECC608A-MAHCZ-S CAD Model

Description

Microchip Technology's ATECC608A-MAHCZ-S: A Secure Element for Advanced Protection

The ATECC608A-MAHCZ-S from Microchip Technology is a cutting-edge cryptographic co-processor that provides robust security solutions for a variety of applications. This secure element integrates seamlessly with microcontrollers and microprocessors to offer a comprehensive range of cryptographic operations necessary for protecting sensitive data and ensuring secure communications.

Designed with a focus on versatility, the ATECC608A-MAHCZ-S is ideal for use in Internet of Things (IoT) devices, industrial automation, consumer electronics, and many other applications where data security is paramount. This device supports a wide array of cryptographic algorithms, including ECC (Elliptic Curve Cryptography) key agreement, SHA (Secure Hash Algorithm) for message authentication, and AES (Advanced Encryption Standard) for data encryption.

One of the standout features of the ATECC608A-MAHCZ-S is its hardware-based key storage capability. This ensures that sensitive keys are never exposed to potentially vulnerable software environments, greatly reducing the risk of key compromise. Additionally, the device is capable of secure bootloading, which helps to prevent unauthorized firmware modifications and protects the integrity of the host system.

Furthermore, the ATECC608A-MAHCZ-S comes with a unique 72-bit serial number, which can be used for device identification, and is compliant with the stringent FIPS (Federal Information Processing Standards) to ensure it meets the security requirements of government and military applications. Its small form factor, an 8-pad UDFN package, makes it suitable for space-constrained designs without compromising on security features.

Microchip's commitment to security is evident in the ATECC608A-MAHCZ-S, with features such as built-in countermeasures against side-channel attacks, making it a highly secure and reliable choice for protecting your digital assets. By incorporating this secure element into your design, you can achieve a new level of confidence in the security and integrity of your systems.

Whether you are developing smart home devices, secure authentication systems, or any other application that requires robust security measures, the ATECC608A-MAHCZ-S from Microchip Technology is an excellent choice to safeguard your data and communications against evolving threats.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2323 $61.6150
115+ $1.0112 $116.2880
180+ $0.9796 $176.3280
245+ $0.9479 $232.2355
320+ $0.9164 $293.2480
425+ $0.8216 $349.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess