EN
  • EN
  • DE

DLPA300PFP

Part No DLPA300PFP
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 80HTQFP / Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type Digital Micromirror Device (DMD), Driver
Applications -
Mounting Type Surface Mount
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1356576-DLPA300PFP
Ultra Librarian 3D Model Ultra Librarian DLPA300PFP CAD Model

Description

Introducing the DLPA300PFP Digital Micromirror Device Controller

The DLPA300PFP is a specialized digital controller designed by Texas Instruments to seamlessly interface with and manage Digital Micromirror Devices (DMDs). This advanced component is a crucial part of the DLP® system, which is widely recognized for its applications in digital projection and display systems. The DLPA300PFP is engineered to provide high-speed, reliable operation, ensuring that users can create high-resolution, high-quality visual displays for a variety of applications ranging from home theaters to professional-grade projectors.

Key Features of the DLPA300PFP

  • Advanced Control: The DLPA300PFP offers precise control over the micromirrors on the DMD, enabling accurate manipulation of light for crisp and clear images.
  • Compatibility: Designed to work with DLP technology, this controller is compatible with a range of Texas Instruments DMDs, making it a versatile choice for developers and manufacturers.
  • High-Speed Interface: It features a high-speed interface that ensures quick and efficient communication between the controller and the DMD, resulting in smooth and flicker-free images.
  • Reliability: Texas Instruments' commitment to quality means that the DLPA300PFP is built to last, offering consistent performance over time, even in demanding environments.
  • Compact Design: The controller's compact form factor allows for integration into a variety of hardware designs without significantly impacting the overall size of the system.

Applications of the DLPA300PFP

The versatility of the DLPA300PFP makes it suitable for a wide array of applications. These include:

  • Home theater systems
  • Conference room projectors
  • Educational and training tools
  • Advertising and digital signage
  • Medical imaging devices
  • Industrial and scientific instrumentation

With its robust feature set and proven reliability, the DLPA300PFP from Texas Instruments stands as a cornerstone component in the realm of digital display technology. Whether for entertainment, education, or professional use, this controller is designed to facilitate the development of cutting-edge projection systems that meet the demands of a visually-driven world.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2034 $72.6102
6+ $19.8592 $119.1552
8+ $19.2386 $153.9088
11+ $18.6180 $204.7980
14+ $17.9974 $251.9636
19+ $16.1356 $306.5764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess