Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 42
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 124564-LPC1342FBD48,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1342FBD48,151 CAD Model

Description

Product Overview: LPC1342FBD48,151 - NXP

The LPC1342FBD48,151 is a microcontroller product from NXP Semiconductors that is designed to deliver high-performance and low-power operation for a wide range of embedded applications. This microcontroller is part of the LPC1300 series, which is known for its efficient use of the ARM Cortex-M3 processor core.

Key Features:

  • CPU: The LPC1342FBD48,151 is built around a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz. This provides a balanced combination of computing power and energy efficiency, making it suitable for both demanding applications and power-sensitive designs.
  • Memory: It comes with 16 KB of on-chip static RAM and 48 KB of on-chip flash memory, providing ample space for code storage and data processing without the need for external memory components.
  • I/O Options: The device offers a variety of input/output options including General Purpose I/O (GPIO) pins, multiple serial communication interfaces such as UART, I2C, and SPI, which allow for versatile connectivity and peripheral integration.
  • Packages: This microcontroller is available in a compact 48-pin LQFP package, which is ideal for space-constrained applications.
  • Power Efficiency: The LPC1342FBD48,151 is designed with power efficiency in mind. It supports multiple power-saving modes, enabling the reduction of power consumption during idle or low-activity periods.

Applications:

The LPC1342FBD48,151 is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Motor control
  • Medical devices
  • Consumer electronics
  • Utility meters
  • Alarm systems
  • Lighting applications

Support and Resources:

NXP provides extensive support for the LPC1342FBD48,151 through its online resources. Developers can access a wide range of tools, including software libraries, development kits, and reference designs to facilitate rapid development and deployment of their applications.

In summary, the LPC1342FBD48,151 microcontroller from NXP is a robust, versatile, and power-efficient solution that is well-suited for a multitude of embedded systems. Its integration of the ARM Cortex-M3 processor, along with its comprehensive set of features, makes it a go-to choice for designers looking to optimize their products for performance and power consumption.

You May Also Be Interested in

NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9876 $98.9876
2+ $95.8946 $191.7892
3+ $92.8003 $278.4009
4+ $89.7073 $358.8292
5+ $80.4270 $402.1350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention