EN
  • EN
  • DE

L9370TR

Part No L9370TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AUTOMOTIVE 64TQFP / Automotive 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Automotive
Applications -
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
REACH Status REACH Unaffected
Win Source Part Number 1352906-L9370TR
Ultra Librarian 3D Model Ultra Librarian L9370TR CAD Model

Description

STMicroelectronics Product L9370TR Overview

The L9370TR is a sophisticated automotive-grade device designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is specifically engineered to meet the rigorous demands of the automotive industry, offering a robust solution for various electronic control units (ECUs).

Key Features

  • High Integration: The L9370TR integrates multiple functions into a single chip, reducing the need for external components and simplifying design efforts. This level of integration helps in achieving a more compact and efficient system layout.
  • Automotive Qualification: As an automotive-grade product, the L9370TR complies with the strict standards set for vehicles, ensuring reliability and performance under harsh conditions, including temperature extremes and vibrations.
  • Power Management: It features advanced power management capabilities, which are crucial for minimizing energy consumption and extending the lifespan of the vehicle's battery.
  • Robust Protection: The device includes built-in protection mechanisms against overcurrent, overvoltage, and thermal overload, which safeguard the electronic systems it controls.

Applications

The L9370TR is versatile and can be used in numerous automotive applications, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

STMicroelectronics ensures that the L9370TR meets stringent technical specifications designed for the automotive environment. The device operates over a wide temperature range and is built to handle the electrical transients typical in automotive power systems.

Conclusion

The L9370TR from STMicroelectronics represents a state-of-the-art solution for automotive electronics. Its high level of integration, compliance with automotive standards, advanced power management, and robust protection features make it an ideal choice for manufacturers looking to enhance the reliability and efficiency of their automotive applications.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4923 $60.9846
4+ $25.0193 $100.0772
7+ $24.2375 $169.6625
9+ $23.4556 $211.1004
12+ $22.6738 $272.0856
15+ $20.3282 $304.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess