Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.21V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 710895-LT1963AMPS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1963A
Introduction Date June 10, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1963AMPS8#PBF CAD Model

Description

LT1963AMPS8#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963AMPS8#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 1.5A with an input voltage range of 2.1V to 20V. This LDO regulator is highly sought after for its exceptional low noise characteristics and swift transient response, making it an excellent choice for sensitive applications such as RF and precision analog circuits.

Key Features:

  • Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Low Dropout Voltage: Features a low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is small.
  • Low Noise: With its ultra-low noise performance, it minimizes interference in sensitive electronic equipment.
  • Fast Transient Response: The device's fast transient response is ideal for applications where output voltages need to remain stable despite rapid changes in load.
  • Adjustable Output: The output voltage is adjustable from 1.21V to 20V, providing flexibility for a wide range of applications.
  • Stable with Low ESR Capacitors: The LT1963AMPS8#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring compatibility with low ESR output capacitors.
  • Thermal Protection: It includes internal thermal shutdown protection to safeguard the device under high temperature operating conditions.
  • Overcurrent Protection: Features overcurrent and reverse battery protection for enhanced reliability and safety.
  • Package: Available in the 8-lead SOIC package, which is suitable for space-constrained applications.

Applications:

The LT1963AMPS8#PBF is a versatile component that can be used in a variety of applications including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery-powered instrumentation
  • Portable computers and peripherals
  • Low noise instrumentation
  • High-end audio equipment

With its impressive feature set, the LT1963AMPS8#PBF LDO regulator from Linear Technology stands out as a robust solution for applications requiring low noise, high current capability, and fast transient response. Its performance and flexibility make it a top choice for engineers and designers looking to enhance the reliability and efficiency of their power supply designs.

You May Also Be Interested in

Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Microchip Technology
IC REG LINEAR 3V 500MA TO220-3
Need more? Email Us
ECAD model for MCP1825S-3002E/AB
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2384 $63.7152
6+ $17.4264 $104.5584
9+ $16.8818 $151.9362
13+ $16.3373 $212.3849
16+ $15.7927 $252.6832
22+ $14.1590 $311.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,959 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention