Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Network, Telecom
Interface I2C, SMBus
Voltage - Supply 3V ~ 3.6V
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503260-PCA9561D,112
Ultra Librarian 3D Model Ultra Librarian PCA9561D,112 CAD Model

Description

The PCA9561D,112 is a state-of-the-art I²C-bus controller device designed by NXP Semiconductors. This advanced component is crafted to facilitate serial, bidirectional communication between a master or multiple masters and a wide range of I²C devices through an I²C-bus. The PCA9561D,112 stands out with its ability to support standard-mode, fast-mode, and fast-mode Plus I²C-bus protocols, making it a versatile choice for various applications.

Key Features

  • Interface: I²C-bus interface (SCL/SDA) with multi-master capability.
  • Speed: Supports standard-mode (100 kHz), fast-mode (400 kHz), and fast-mode Plus (1 MHz) I²C-bus protocols.
  • Supply Voltage: Operating voltage range from 2.3V to 5.5V, suitable for interfacing with both 3.3V and 5V logic levels.
  • Package: Housed in a compact SO8 package, the PCA9561D,112 is ideal for space-constrained applications.
  • Low Power Consumption: Optimized for low power consumption, extending the battery life of portable devices.
  • Internal Oscillator: Features an internal oscillator which eliminates the need for external components.
  • Additional Features: Includes programmable slave addresses and interrupt output for I²C-bus time-out detection.

Applications

The PCA9561D,112 is a versatile component that can be used in a broad range of applications. It is particularly well-suited for:

  • Consumer Electronics: Smartphones, tablets, and personal media players.
  • Computing Devices: Laptops, desktops, and servers for system management and control.
  • Automotive: In-vehicle networks for sensor data collection and control modules.
  • Industrial: Automation systems, robotics, and process control equipment.

Why Choose PCA9561D,112?

With its robust I²C-bus interface, support for multiple communication speeds, and low power consumption, the PCA9561D,112 from NXP is an excellent choice for designers looking to implement efficient, reliable serial communication in their systems. Its compact package and wide voltage range offer flexibility in design, while its advanced features ensure smooth and effective operation across a variety of electronic devices and systems.

You May Also Be Interested in

TE Connectivity
7 Connector Header, Male Pins Through Hole, Right Angle Blade Power
Need more? Email Us
ECAD model for 254020
TE Connectivity
120 Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 973031
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118
New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $30.6777
ECAD model for MC100EP446FA
TE Connectivity
120 Connector Receptacle, Female Sockets Through Hole, Right Angle
Lowest to $9.5146
ECAD model for 973032
Texas Instruments
IC INTERFACE SPECIALIZED 14SOIC / 2-Channel I2C Multiplexer Interface 14-SOIC
Lowest to $0.7422
ECAD model for PCA9543AD
New Japan Radio
Drivers 14ch/2L Dot M LCD
Need more? Email Us
ECAD model for NJU6520CH
TE Connectivity
7 Connector Receptacle, Female Sockets Through Hole Blade Power
Lowest to $10.2632
ECAD model for 254016

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1816 $64.9880
135+ $0.9696 $130.8960
210+ $0.9393 $197.2530
285+ $0.9091 $259.0935
370+ $0.8786 $325.0820
495+ $0.7878 $389.9610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,330 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention