EN
  • EN
  • DE

ATA5791-WDQW-1

Part No ATA5791-WDQW-1
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC TX UHF ASK/FSK QFN / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 912026-ATA5791-WDQW-1
Ultra Librarian 3D Model Ultra Librarian ATA5791-WDQW-1 CAD Model

Description

Microchip Technology's ATA5791-WDQW-1: A Compact, High-Performance RF Receiver

The ATA5791-WDQW-1 from Microchip Technology is a state-of-the-art RF receiver that is part of their extensive portfolio of automotive solutions. Designed with precision and efficiency in mind, this compact component is an ideal choice for a variety of applications that require reliable wireless communication.

This RF receiver is a testament to Microchip's commitment to providing advanced technology that meets the stringent requirements of the automotive industry. The ATA5791-WDQW-1 operates at a frequency of 433.92 MHz, which is a common frequency for car key fobs, garage door openers, and other remote control systems. Its high sensitivity and selectivity ensure that it can pick up signals from a distance, even in environments with high levels of electromagnetic interference.

The device is housed in a small package, making it suitable for space-constrained applications. Despite its diminutive size, it does not compromise on performance, offering features such as low power consumption, which is critical for battery-operated devices. The ATA5791-WDQW-1 also includes an integrated voltage regulator and a frequency synthesizer, which contribute to its robust performance and reliability.

One of the key advantages of the ATA5791-WDQW-1 is its ease of integration into existing systems. It is designed to be compatible with a wide range of microcontrollers, allowing designers to incorporate it into their projects without the need for extensive modifications. The receiver also supports various modulation schemes, including ASK and FSK, giving developers the flexibility to choose the best option for their specific application.

Overall, the ATA5791-WDQW-1 is a versatile and high-quality component that reflects Microchip Technology's expertise in RF communication. Whether for automotive applications, industrial controls, or consumer electronics, this RF receiver is engineered to deliver exceptional performance and reliability, making it a top choice for manufacturers and designers alike.

For more information or to request samples, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess