EN
  • EN
  • DE
  • IT

TPS62690SIPR

Part No TPS62690SIPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707942-TPS62690SIPR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62690SIPR CAD Model

Description

The TPS62690SIPR by Texas Instruments is a highly-efficient, small footprint, mobile-friendly power management integrated circuit (PMIC) designed to meet the stringent power requirements of modern portable and wearable devices. This step-down converter operates at a 6MHz switching frequency which allows for a compact power supply design with tiny inductors and capacitors, thereby minimizing the space needed on the PCB.

With an input voltage range of 2.3V to 5.5V, the TPS62690SIPR is versatile enough to be powered from a variety of sources, including single-cell lithium-ion batteries, making it an ideal choice for battery-powered applications. The output voltage is programmable in 10mV steps from 1.0V to 1.95V, which allows precise tuning to meet the needs of specific circuitry, such as CPUs, DSPs, and other ICs requiring a tightly regulated supply voltage.

The device boasts excellent load and line transient response, ensuring that the output voltage remains stable under varying load conditions, which is critical for maintaining the performance of sensitive electronic components. The TPS62690SIPR also features high efficiency over a wide load range, thanks to its innovative PWM (Pulse Width Modulation) operation, which significantly extends battery life and reduces heat generation.

For safety and protection, the TPS62690SIPR comes with a suite of protective features including over-temperature protection, under-voltage lockout, and a soft start mechanism that prevents inrush current at startup. This makes the device not only powerful but also reliable and safe for long-term use in products.

Packaged in a compact QFN (Quad Flat No-Lead) package, the TPS62690SIPR is designed for easy integration into space-constrained applications. Its small form factor, combined with its high performance and efficiency, makes it an excellent power solution for a wide range of applications including smartphones, tablets, wireless headsets, and other portable electronics.

Texas Instruments provides comprehensive technical support for the TPS62690SIPR, including detailed datasheets, application notes, and design resources to assist engineers in implementing the device into their designs effectively and efficiently.

You May Also Be Interested in

Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $6.4959
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.4704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
33+ $3.4478 $113.7774
51+ $3.3401 $170.3451
70+ $3.2323 $226.2610
90+ $3.1246 $281.2140
120+ $2.8013 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess