EN
  • EN
  • DE

MAX7044AKA+T

Part No MAX7044AKA+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TRANSMITTER ASK SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Applications RKE, TPM, Security Systems
Modulation or Protocol ASK, OOK
Data Rate (Max) 100kbps
Power - Output 12.5dBm
Current - Transmitting 14mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension SOT-23-8
Win Source Part Number 022073-MAX7044AKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX7044AKA+T CAD Model

Description

Maxim Integrated MAX7044AKA+T VHF/UHF ASK Superheterodyne Receiver

The MAX7044AKA+T from Maxim Integrated is a high-performance, low-power, VHF/UHF amplitude-shift keying (ASK) superheterodyne receiver designed to provide a robust wireless communication solution for a wide range of applications. This compact and efficient receiver is ideal for use in remote keyless entry (RKE) systems, garage door openers, home automation, and other wireless control applications where reliable signal reception is a necessity.

This device operates in the 300MHz to 450MHz frequency range, providing flexibility for various regional frequency standards and custom wireless applications. The MAX7044AKA+T is characterized by its exceptional sensitivity, which can reach down to -114dBm, ensuring high performance even in environments with significant noise or at extended ranges.

The receiver integrates an on-chip frequency synthesizer, which eliminates the need for external RF filters and resonators, thus reducing the bill of materials and simplifying the overall design. Furthermore, it features an automatic gain control (AGC) circuit that maintains consistent performance over a wide range of input signal levels, making it highly adaptable to different operating conditions.

The MAX7044AKA+T also boasts a low current consumption of just 5.5mA in active mode, making it an energy-efficient choice for battery-powered devices. Additionally, it has a shutdown feature that further reduces current consumption to 0.1µA, thereby extending battery life in applications where the receiver is in standby mode for extended periods.

Designed for easy integration into existing systems, the MAX7044AKA+T is available in a compact 8-pin SOT23 package. It requires minimal external components, which allows for a small PCB footprint and a straightforward implementation into various designs.

With its robust performance, ease of use, and versatile features, the Maxim Integrated MAX7044AKA+T ASK superheterodyne receiver is an excellent choice for developers and manufacturers looking to incorporate reliable wireless communication capabilities into their products.

You May Also Be Interested in

Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess