EN
  • EN
  • DE

ONET1130EPRSMT

Part No ONET1130EPRSMT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number ONET1130
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 500808-ONET1130EPRSMT
Ultra Librarian 3D Model Ultra Librarian ONET1130EPRSMT CAD Model

Description

The ONET1130EPRSMT is a high-performance, integrated transimpedance amplifier (TIA) and limiting amplifier (LA) module designed by Texas Instruments for use in optical networking equipment. This advanced semiconductor device is specifically engineered to meet the needs of high-speed data transmission systems, such as those found in fiber-optic communication networks.

Key Features

  • High Bandwidth: The ONET1130EPRSMT offers a wide bandwidth that is ideal for 10 Gbps applications, ensuring high-speed data transfer for efficient communication.
  • Low Noise: With its low-noise performance, this product provides a clean signal amplification, which is crucial for maintaining signal integrity in optical networks.
  • Adjustable Gain: The device features an adjustable gain setting, allowing for flexibility in various system designs and applications.
  • Signal Detection: It includes an integrated signal-detect circuit, which helps in monitoring the presence of an optical signal.
  • Single 3.3V Supply: The module operates on a single 3.3V power supply, simplifying power management in system designs.

Applications

The ONET1130EPRSMT is particularly well-suited for use in optical transceivers and transponders, where it can be utilized in both receiver and transmitter sections. Its high-speed capabilities make it a perfect choice for 10 Gigabit Ethernet, 10 Gbps Fibre Channel, and other 10 Gbps data communication standards.

Quality and Reliability

As with all Texas Instruments products, the ONET1130EPRSMT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of environmental conditions. This makes the ONET1130EPRSMT a reliable choice for critical communication infrastructure.

Package and Mounting

The device is available in a compact, surface-mount package that is compatible with standard PCB assembly processes. This facilitates easy integration into existing designs and contributes to a reduction in overall system size and cost.

With its combination of high-speed operation, low power consumption, and robust design, the ONET1130EPRSMT from Texas Instruments represents a state-of-the-art solution for optical network designers looking to enhance their system performance.

You May Also Be Interested in

Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1850 $76.3700
4+ $31.3313 $125.3252
5+ $30.3522 $151.7610
7+ $29.3731 $205.6117
9+ $28.3940 $255.5460
12+ $25.4567 $305.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,185 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess