EN
  • EN
  • DE

MAX2361EGM-TD

Part No MAX2361EGM-TD
Manufacturer Maxim Integrated
Catalog RF Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Maxim Integrated
Win Source Part Number 311379-MAX2361EGM-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2361EGM-TD CAD Model

Description

The MAX2361EGM-TD is a high-performance RF transceiver designed by Maxim Integrated, a leader in analog and mixed-signal products. This transceiver is specifically tailored for the demands of complex communication systems. It offers a versatile solution for applications such as wireless handsets, base stations, and other systems operating in the 400MHz to 2.5GHz frequency range.

Key Features:

  • Frequency Range: The device is capable of operating over a wide frequency range, making it suitable for a variety of RF applications.
  • Integration: The MAX2361EGM-TD integrates multiple functions into a single chip, including a receiver, transmitter, voltage-controlled oscillator (VCO), and frequency synthesizer, which simplifies design and saves space.
  • Programmability: This transceiver offers programmable features, allowing designers to customize its performance to meet specific system requirements.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered devices, thereby extending operational life.
  • High Sensitivity: The receiver section of the MAX2361EGM-TD provides high sensitivity, ensuring reliable performance even in challenging signal environments.

Applications:

The versatility of the MAX2361EGM-TD makes it an excellent choice for a variety of applications, including:

  • Wireless Handsets
  • General RF Transceiver Modules
  • Private Mobile Radios
  • Telemetry Systems
  • Base Stations

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2361EGM-TD is no exception. It is manufactured to the highest standards to ensure consistent performance and durability over its lifespan.

Conclusion:

The MAX2361EGM-TD RF transceiver from Maxim Integrated represents a blend of advanced RF technology, integration, and efficiency. Whether for commercial or industrial applications, this transceiver stands out as a robust, flexible, and power-efficient solution for today's demanding wireless communication needs.

You May Also Be Interested in

Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Maxim Integrated
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess