EN
  • EN
  • DE

ATA8742C-PXQW

Part No ATA8742C-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF XMITTER ASK/FSK 433MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 433MHz 7.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-QFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATA8742C-PXQWTR, ATA8742C-PXQWCT, ATA8742CPXQW, ATA8742C-PXQWDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862292-ATA8742C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA8742C-PXQW CAD Model

Description

Microchip Technology ATA8742C-PXQW Overview

The ATA8742C-PXQW is a sophisticated component from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is an integral part of automotive systems, where reliable and high-performance microcontrollers are crucial for the safety and efficiency of modern vehicles.

Key Features

  • High Integration: The ATA8742C-PXQW is designed to integrate seamlessly with automotive applications, providing a compact solution that reduces the need for multiple discrete components.
  • Low Power Consumption: It is engineered for energy efficiency, which is essential in automotive design to minimize battery drain and enhance the vehicle's overall power management.
  • Robust Performance: With automotive-grade reliability, this product can withstand harsh conditions, including extreme temperatures, vibrations, and electromagnetic disturbances.
  • Customizable: Microchip's component is programmable, allowing for customization to meet specific application requirements, ensuring a perfect fit for various automotive systems.

Applications

The ATA8742C-PXQW is versatile and can be used in a wide range of automotive applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Body control modules
  • Engine control units

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATA8742C-PXQW is no exception. It is manufactured to meet the highest standards of quality and reliability, ensuring that it performs consistently over its lifespan. This commitment to quality makes the ATA8742C-PXQW a trusted choice for automotive manufacturers worldwide.

Technical Support and Availability

Microchip Technology provides extensive technical support for the ATA8742C-PXQW, including detailed datasheets, application notes, and customer service. This support ensures that designers can fully utilize the product's features and integrate it effectively into their automotive solutions. Additionally, the product is widely available through Microchip's global distribution network, ensuring prompt delivery for manufacturers' production timelines.

With its robust feature set, the ATA8742C-PXQW is an excellent choice for automotive designers who require a reliable, high-performance microcontroller that can meet the demanding needs of modern vehicles.

You May Also Be Interested in

Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess