EN
  • EN
  • DE

LP5900TL-2.6EV

Part No LP5900TL-2.6EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 2.6V
Output Current 150mA
Voltage - Input 2.5 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP5900
Win Source Part Number 779901-LP5900TL-2.6EV
Popularity Medium
Supply and Demand Status Limited
Family Name LP5900
Introduction Date July 01, 2005
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5900TL-2.6EV CAD Model

Description

The LP5900TL-2.6EV is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by Texas Instruments. This voltage regulator is specifically engineered to deliver a stable and clean power supply to sensitive electronic components. Featuring an output voltage of 2.6V, the LP5900TL-2.6EV is ideal for applications that require precise voltage regulation with minimal power loss.

Key Features

  • Low Dropout: The LP5900TL-2.6EV boasts an ultra-low dropout, making it efficient for systems with minimal voltage differences between input and output.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO ensures reliable and consistent performance for critical applications.
  • Low Noise: It produces a low output noise of 6.5µVRMS, providing a clean power supply that is ideal for RF and analog circuits.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, ensuring a stable operation with cost-effective and compact capacitors.
  • Power-Saving Mode: It features a power-save mode that reduces quiescent current during light load conditions, enhancing battery life in portable applications.
  • Thermal Protection: The LP5900TL-2.6EV includes thermal shutdown protection to prevent damage from overheating.

Applications

The LP5900TL-2.6EV is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • Handheld Instruments
  • GPS Devices

Product Specifications

Parameter Value
Output Voltage (V) 2.6
Output Current (A) 0.15
Dropout Voltage (mV) 250 at 150mA
Noise (µVRMS) 6.5
Quiescent Current (µA) 25

With its combination of features, the LP5900TL-2.6EV is an excellent choice for designers looking for a high-quality voltage regulator that can ensure the integrity of their sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess