EN
  • EN
  • DE

ATA5749C-6DQY-64

Part No ATA5749C-6DQY-64
Manufacturer Microchip Technology
Catalog RF Transmitters
Description Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Applications General Data Transfer
Modulation or Protocol ASK, FSK
Data Rate (Max) 40 kbps
Power - Output 12.5dBm
Current - Transmitting 8.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1019937-ATA5749C-6DQY-64
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATA5749C
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ATA5749C-6DQY-64 CAD Model

Description

The ATA5749C-6DQY-64 is a state-of-the-art UHF ASK/FSK receiver IC, meticulously designed and manufactured by Microchip Technology. This integrated circuit is tailored for the automotive industry and is particularly suitable for remote keyless entry (RKE) systems and tire pressure monitoring systems (TPMS), where reliability and performance are of paramount importance.

Featuring a wide operating voltage range from 4.5V to 5.5V, the ATA5749C-6DQY-64 ensures compatibility with a variety of automotive power supply systems. This flexibility in voltage requirements not only simplifies design constraints but also enhances the product's adaptability to diverse automotive environments.

At the core of its functionality, the ATA5749C-6DQY-64 boasts a highly sensitive receiver with a low-noise amplifier (LNA), which guarantees exceptional reception quality even in the presence of weak signals or in noisy environments. This is especially critical in automotive applications where signal integrity can be compromised by various sources of interference.

The receiver IC operates within the frequency range of 300 MHz to 450 MHz, covering most of the commonly used bands for automotive wireless communication. This broad frequency range ensures that the product can be deployed across different regions and complies with various international standards.

Microchip Technology has equipped the ATA5749C-6DQY-64 with an integrated image rejection mixer, which further enhances the signal quality by reducing the potential impact of image frequency interference. Additionally, the device includes an automatic gain control (AGC) circuit that dynamically adjusts the receiver gain to maintain optimal performance across varying signal strengths.

The ATA5749C-6DQY-64 is offered in a robust and compact QFN package, making it suitable for space-constrained applications while ensuring durability and longevity in harsh automotive conditions. Its design is optimized for low power consumption, which is crucial for battery-operated systems like RKE and TPMS, thus extending the battery life and reducing maintenance frequency.

In summary, the ATA5749C-6DQY-64 from Microchip Technology is a versatile, high-performance UHF receiver IC that offers reliability, efficiency, and superior signal processing capabilities, making it an ideal choice for automotive wireless communication applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $14.9607
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.1274
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess