Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17N512
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1342496-AT17N512-10PC
Ultra Librarian 3D Model Ultra Librarian AT17N512-10PC CAD Model

Description

Microchip Technology's AT17N512-10PC EEPROM

The AT17N512-10PC from Microchip Technology is a high-performance, serially programmable Read-Only Memory (EEPROM) that provides a flexible and reliable solution for firmware storage and configuration data requirements in a wide array of applications. This EEPROM device offers a robust storage solution for systems that need to load configurations or updates upon startup, such as FPGAs, CPLDs, and other programmable logic devices.

Key Features

  • Memory Size: The AT17N512-10PC comes with a memory size of 512 Kbits, providing ample space for storing critical data and code.
  • Interface Type: It features a simple serial interface for communication, making it easy to integrate with a variety of host controllers.
  • Write Cycles: This EEPROM is rated for a minimum of 100,000 write cycles, ensuring long-term reliability and endurance.
  • Access Time: With a rapid access time of 10 ns, the AT17N512-10PC enables quick retrieval of stored information, thus enhancing system performance.
  • Operating Voltage: The device operates at a voltage range of 3V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Packaging: The AT17N512-10PC is available in a 20-lead PDIP (Plastic Dual In-line Package), providing a reliable and easy-to-handle component for PCB mounting.

Applications

Microchip's AT17N512-10PC EEPROM is an ideal choice for a multitude of applications where reliable non-volatile memory storage is essential. It is commonly used in:

  • Programmable logic device configuration storage
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive systems

With its robust feature set and proven reliability, the AT17N512-10PC EEPROM from Microchip Technology is a go-to solution for developers and engineers looking for a dependable memory storage component.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJI
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SI
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SC
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to €1,418.0525
ECAD model for XQ17V16CC44M
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to €19.7259
ECAD model for AT18F080-30XU
Microchip Technology
IC FLASH CONFIG 16M 44TQFP
Need more? Email Us
ECAD model for AT17F16-30TQI
Intel
IC CONFIG DEVICE 32MBIT 8SOIC
Lowest to €29.5722
ECAD model for EPCQ32ASI8N
Microchip Technology
IC EEPROM FLASH 32MBIT 44-PLCC
Need more? Email Us
ECAD model for AT17F32-30BJI
Xilinx Inc.
IC PROM SER 200K C-TEMP 8-DIP
Lowest to €67.0756
ECAD model for XC17S200APDG8C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention