Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tube
Programmable Type In System Programmable
Memory Size 16Mb
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 759434-EPCQ16ASI8N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPCQ16ASI8N CAD Model

Description

The Intel 759434-EPCQ16ASI8N is an Integrated Circuit that has a memory size of 16Mb.

  • Programmable: In-system
  • Supplier Device Package: 8-SOIC
  • Operating Temperature: -40°C ~ 85°C
  • Supply Voltage: 2.7V ~ 3.6V
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intel
IC CONFIG DEVICE
Need more? Email Us
ECAD model for EPCS64SI16NGA
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V01SO20I
Microchip Technology
IC SERIAL CONFIG PROM 64K 8DIP
Need more? Email Us
ECAD model for AT17C65-10PC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
ECAD model for AT17LV010-10PI
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
ECAD model for AT17LV010A-10PC
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
ECAD model for AT17C65-10JC
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $10.8165
ECAD model for AT17LV010A-10JU
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V512SO20I
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
ECAD model for AT17C512A-10JC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3485 $61.0455
6+ $19.0607 $114.3642
9+ $18.4167 $165.7503
12+ $17.1288 $205.5456
16+ $16.4849 $263.7584
19+ $15.8410 $300.9790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,800 pieces
MOQ: 3 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention