EN
  • EN
  • DE

MAX7414EUA+T

Part No MAX7414EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 131141-MAX7414EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7414EUA+T CAD Model

Description

Maxim Integrated MAX7414EUA+T - 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7414EUA+T from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic filter that operates as a switched-capacitor filter with a user-selectable fixed frequency. This integrated circuit is designed to offer a precise filtering solution for a variety of signal processing applications. The MAX7414EUA+T comes in a compact 8-pin µMAX package, making it ideal for space-constrained applications.

Characterized by its sharp roll-off and excellent stopband attenuation, the MAX7414EUA+T filter provides a single-pole response with a -3dB frequency at 100kHz. This makes it particularly suitable for anti-aliasing applications or for removing high-frequency noise in digital and communication systems. The filter's fixed operating frequency can be set by connecting a clock signal, or it can be driven by an external clock source for added flexibility.

Featuring a low-power consumption design, the MAX7414EUA+T operates over a wide supply voltage range of 2.7V to 5.5V, making it compatible with most standard logic levels and suitable for battery-powered devices. The device also includes a shutdown mode that reduces power consumption to 0.2µA (typ), further extending battery life in portable applications.

The MAX7414EUA+T is designed for ease of use, requiring no external components for filter setting. This plug-and-play aspect, combined with its high-performance filtering capabilities, makes it a popular choice for designers in the audio processing, data acquisition, and industrial control sectors. Additionally, it is also used in applications such as medical instrumentation, A/D converter anti-aliasing, and DAC smoothing filters.

Maxim Integrated's commitment to reliability and performance is evident in the MAX7414EUA+T, which is fully specified over the extended industrial temperature range (-40°C to +85°C). This ensures stable operation even in harsh environmental conditions, making it a reliable choice for mission-critical applications.

In summary, the MAX7414EUA+T from Maxim Integrated is a versatile and efficient solution for implementing high-quality, lowpass filtering in a range of electronic systems. Its compact size, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4882 $52.3230
35+ $2.8621 $100.1735
55+ $2.7727 $152.4985
75+ $2.6833 $201.2475
97+ $2.5938 $251.5986
130+ $2.3255 $302.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess