EN
  • EN
  • DE

HMC892ALP5ETR

Part No HMC892ALP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Filter Type Band Pass
Frequency - Cutoff or Center 3.45GHz ~ 6.25GHz
Number of Filters 1
Filter Order -
Voltage - Supply 0V ~ 14V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number HMC892
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356490-HMC892ALP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC892ALP5ETR CAD Model

Description

Product Overview: HMC892ALP5ETR by Analog Devices Inc.

The HMC892ALP5ETR is a high-performance, versatile fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) from the renowned manufacturer Analog Devices Inc. This advanced component is designed to deliver exceptional frequency control and signal purity in a wide range of applications, including wireless infrastructure, test and measurement equipment, and broadband communication systems.

Key Features

  • Wide Frequency Range: The VCO in the HMC892ALP5ETR offers a broad frequency range, enabling it to meet the diverse requirements of various applications.
  • Low Phase Noise Performance: This PLL with an integrated VCO is engineered to provide low phase noise, ensuring high-quality signal generation which is critical for RF and microwave communication systems.
  • Fractional-N Frequency Synthesis: The fractional-N architecture allows for fine frequency resolution, making it possible to generate a wide range of frequencies with a single reference clock.
  • Integrated Phase Detector and Charge Pump: These features simplify the design and reduce the bill of materials by eliminating the need for external components.
  • Programmable Features: The device includes a variety of programmable functions such as power-down modes and phase offset, offering flexibility to designers.
  • Compact Package: Housed in a low-profile 5x5 mm QFN package, the HMC892ALP5ETR is suitable for space-constrained applications.

Applications

The HMC892ALP5ETR is ideal for a variety of applications where precision and reliability are paramount. Some of the typical use cases include:

  • Wireless infrastructure (e.g., base stations, backhaul networks)
  • Test and measurement equipment
  • Satellite communication systems
  • Point-to-point microwave links
  • Phased array radar systems

With its robust feature set and high level of integration, the HMC892ALP5ETR from Analog Devices Inc. is a compelling solution for designers seeking to enhance the performance and efficiency of their RF and microwave systems. Its exceptional frequency control capabilities and compact form factor make it a valuable addition to any advanced electronic design.

You May Also Be Interested in

Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $8.9470
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4478 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess