EN
  • EN
  • DE

S9S12ZVL32AMLC

Part No S9S12ZVL32AMLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 32K FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S12 MagniV
Package Tray
Product Status Active
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 40V
Data Converters A/D 6x10b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,250 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090768-S9S12ZVL32AMLC
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL32AMLC CAD Model

Description

The NXP S9S12ZVL32AMLC is a cutting-edge microcontroller unit (MCU) designed to cater to the demanding needs of the automotive and industrial markets. This MCU is part of the S12 MagniV family, which is renowned for integrating a sophisticated S12 core with smart analog features, thereby reducing system complexity and cost.

Key Features:

  • Core: The S9S12ZVL32AMLC boasts a high-performance 16-bit S12 CPU core, operating at up to 25 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of flash memory and 2KB of RAM, ensuring ample space for application code and data storage.
  • Analog Integration: The MCU includes advanced analog features such as a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), which facilitate precise signal processing and control tasks.
  • Timers: Multiple timing systems including an 8-channel timer module (TIM), 2-channel periodic interrupt timers, and a 6-channel pulse width modulator (PWM) provide versatile timing solutions for a wide array of applications.
  • Communication Interfaces: Comprehensive communication protocol support is provided with multiple serial communication interface (SCI) modules, serial peripheral interface (SPI) modules, and an inter-integrated circuit (I2C) module.
  • Package: The device is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Supply Voltage: The supply voltage range of 2.7V to 5.5V provides flexibility in power supply design, ensuring compatibility with a variety of automotive and industrial systems.

Applications:

The robust feature set of the S9S12ZVL32AMLC makes it an excellent choice for a wide range of applications, particularly in the automotive sector, including body control modules, sensor nodes, and actuator control. Its integrated analog capabilities also make it suitable for industrial control systems, home automation, and smart sensor applications.

Overall, the NXP S9S12ZVL32AMLC microcontroller is a highly integrated solution that offers exceptional performance, analog features, and flexibility, making it a go-to choice for engineers and designers looking to develop advanced, reliable, and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0375 $50.3750
25+ $4.1333 $103.3325
38+ $4.0041 $152.1558
52+ $3.8750 $201.5000
67+ $3.7458 $250.9686
90+ $3.3583 $302.2470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess