EN
  • EN
  • DE

ML6415CSX

Part No ML6415CSX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Fairchild Semiconductor
Package Bulk
Filter Type Butterworth Low Pass
Frequency - Cutoff or Center 7.1MHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ML6415CSX,FAIFSCML6415CSX
Standard Package 2,500
Win Source Part Number 1136813-ML6415CSX
Ultra Librarian 3D Model Ultra Librarian ML6415CSX CAD Model

Description

The ML6415CSX is an active filter interface integrated circuit manufactured by Fairchild Semiconductor.

  • Filter Type: 4th order Butterworth low pass filter
  • Frequency: Cutoff or center of 7.1MHz
  • Number of Filters: Two
  • Voltage Supply Range: 4.5V to 5.5V
  • Package: 8-SOIC
  • Supplier Device Package: 8-SOIC
  • Packaging: Bulk
  • Standard Package: 2,500 units

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess