EN
  • EN
  • DE

HMC882LP5ETR

Part No HMC882LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Filter Type Band Pass
Number of Filters 1
Voltage - Supply 14V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC882
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1190638-HMC882LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC882LP5ETR CAD Model

Description

Introducing the HMC882LP5ETR from Analog Devices Inc.

The HMC882LP5ETR is a highly integrated, wideband fractional-N phase-locked loop (PLL) synthesizer designed to meet the demanding requirements of communication and instrumentation applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this PLL synthesizer is engineered to deliver precision and reliability in a compact package.

Key Features

  • Wide Frequency Range: The HMC882LP5ETR operates over a broad frequency spectrum, making it suitable for a variety of applications, including wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and satellite communications.
  • High Resolution: With its fractional-N frequency synthesizer, the device can achieve fine step sizes and high frequency resolution, enabling precise control over the output frequency.
  • Low Phase Noise: The synthesizer is designed to have low phase noise performance, which is critical for high-performance communication systems where signal integrity is paramount.
  • Programmable: Featuring a serial interface, the HMC882LP5ETR can be programmed for various output frequencies, phase offsets, and modulation profiles, providing flexibility and ease of integration into complex systems.
  • Compact Form Factor: Housed in a 5x5 mm QFN (Quad Flat No-lead) package, the device is optimized for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC882LP5ETR makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Microwave links and point-to-point radios
  • Satellite communication systems
  • Test and measurement equipment
  • Radar systems
  • Signal generators

With its robust feature set and flexible capabilities, the HMC882LP5ETR from Analog Devices Inc. stands out as a top-tier solution for designers looking to incorporate a high-performance PLL synthesizer into their systems. Its combination of wide frequency range, low phase noise, and programmability ensures it meets the stringent requirements of modern electronic systems.

For more information on the HMC882LP5ETR, including datasheets, technical documentation, and support resources, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $26.6797
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.8283
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess