EN
  • EN
  • DE

ZXF103Q16TC

Part No ZXF103Q16TC
Manufacturer Diodes Incorporated
Catalog Interface - Filters - Active
Description IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Filter Type Variable Q Band Pass
Frequency - Cutoff or Center 600kHz
Number of Filters 1
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ZXF103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ZXF103Q16TC-NDR
Standard Package 2,500
Win Source Part Number 1227559-ZXF103Q16TC
Ultra Librarian 3D Model Ultra Librarian ZXF103Q16TC CAD Model

Description

The ZXF103Q16TC is a state-of-the-art integrated circuit from Diodes Incorporated, renowned for its high-performance and reliability in various applications. This product is designed to cater to the needs of modern electronic systems, providing efficient and compact solutions for power management and signal processing tasks.

Key Features

  • High Precision: The ZXF103Q16TC boasts remarkable accuracy in its operations, making it suitable for applications requiring meticulous voltage and current measurements.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to consume minimal power, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature spectrum, ensuring reliability and performance under varying environmental conditions.
  • Advanced Packaging: Housed in a compact Q16TC package, the ZXF103Q16TC is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the ZXF103Q16TC makes it an ideal choice for a broad array of applications. It is particularly well-suited for:

  • Power supply management in consumer electronics such as smartphones, tablets, and laptops.
  • Automotive electronics where precision and durability are paramount.
  • Industrial control systems that require consistent and reliable performance.
  • Medical devices where accuracy and reliability are critical for patient safety.

Technical Specifications

The ZXF103Q16TC offers a comprehensive set of technical specifications that make it a leading choice for designers and engineers. Some of its key specifications include:

  • Input Voltage Range: Optimized for various application needs.
  • Output Current: Sufficient for driving multiple loads.
  • Efficiency: High conversion rates to reduce energy wastage.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The ZXF103Q16TC is backed by rigorous testing and validation to meet industry standards for quality and reliability. Additionally, Diodes Incorporated provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.9519
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess