EN
  • EN
  • DE
  • IT

TPS40057ZPWPR

Part No TPS40057ZPWPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707812-TPS40057ZPWPR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40057ZPWPR CAD Model

Description

The TPS40057ZPWPR is a versatile and high-performance synchronous buck controller designed by Texas Instruments. This advanced power management integrated circuit (IC) is engineered to provide efficient, reliable, and precise voltage regulation for a wide array of applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The TPS40057ZPWPR operates with an input voltage range from 4.5V to 40V, making it suitable for various power supply configurations and ensuring compatibility with a broad spectrum of sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.7V to the input voltage, providing the flexibility required for different applications and ensuring the IC can adapt to specific design needs.
  • High Efficiency: With its synchronous buck design, the TPS40057ZPWPR offers high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count, saving space and cost on the PCB.
  • Programmable Switching Frequency: Designers can program the switching frequency from 100kHz to 600kHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Protection Features: The TPS40057ZPWPR includes a range of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The versatile nature of the TPS40057ZPWPR makes it an ideal choice for a variety of applications, including:

  • Server and telecom power supplies
  • Industrial power systems
  • Networking equipment
  • Point-of-load conversions

Package and Availability

The TPS40057ZPWPR comes in a 16-pin HTSSOP (PWP) package, offering a compact footprint for space-constrained applications. The device is available in tape and reel format, ensuring it is ready for automated assembly processes. With Texas Instruments' reputation for quality and support, the TPS40057ZPWPR is a reliable choice for your power management needs.

You May Also Be Interested in

Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.6826
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.7338
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6506 $58.4096
38+ $2.9954 $113.8252
58+ $2.9018 $168.3044
80+ $2.8083 $224.6640
104+ $2.7147 $282.3288
139+ $2.4338 $338.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess