EN
  • EN
  • DE

AT24C256-10PI-2.7

Part No AT24C256-10PI-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Access Time 550 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C256
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565199-AT24C256-10PI-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C256-10PI-2.7 CAD Model

Description

The Microchip Technology AT24C256-10PI-2.7 is a high-performance, 256-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for various applications. Designed for optimal flexibility and ease of use, this EEPROM module operates over a voltage range of 2.7V to 5.5V, making it suitable for a wide array of devices and systems.

Key Features:

  • Memory Size: 256-Kbit (32,768 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Speed: 10MHz (max) clock frequency
  • Supply Voltage: 2.7V to 5.5V operating range
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: PDIP (Plastic Dual In-line Package)
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1,000,000 write cycles
  • Data Retention: 100 years

The AT24C256-10PI-2.7 is an ideal choice for applications that require non-volatile memory storage. Its I²C interface ensures a simple communication protocol that can be easily integrated into most microcontroller architectures. The device supports a high-speed data transfer rate, which is essential for applications that require fast read and write operations.

With its industrial temperature range, the AT24C256-10PI-2.7 is engineered to withstand harsh operating conditions, making it suitable for outdoor applications or those with extreme temperature variations. The PDIP packaging allows for easy insertion into standard sockets or soldering onto a printed circuit board (PCB), providing flexibility for both prototyping and production.

Furthermore, the EEPROM's high endurance and long data retention capabilities ensure that data is preserved reliably over time, even through frequent write cycles. This makes the AT24C256-10PI-2.7 an excellent choice for parameter storage, device configuration, and small-scale data logging applications.

Whether you're designing a sophisticated industrial control system, a consumer electronic product, or a simple IoT device, the Microchip Technology AT24C256-10PI-2.7 EEPROM delivers the reliability and performance you need.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4263 $121.2355
130+ $1.3818 $179.6340
175+ $1.3372 $234.0100
225+ $1.2927 $290.8575
300+ $1.1589 $347.6700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess