EN
  • EN
  • DE

MAX7413EUA+T

Part No MAX7413EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 15KHZ LOWPASS 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX7413
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1369427-MAX7413EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7413EUA+T CAD Model

Description

Maxim Integrated MAX7413EUA+T - 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7413EUA+T from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital filtering applications. This device is particularly well-suited for anti-aliasing and post-DAC filtering applications, where precision and minimal design complexity are required.

Key Features

  • Fixed Frequency Response: The MAX7413EUA+T is designed with a fixed frequency response, eliminating the need for external resistors or capacitors to set the filter characteristics. This ensures a stable and reliable performance in a variety of applications.
  • Low Power Consumption: Operating with a single +5V supply, this device offers a low-power solution for battery-powered devices, with a typical operating current of only 1.5mA.
  • High Precision: The 5th-order elliptic filter response provides a sharp transition band and an excellent stopband attenuation, making it ideal for precise filtering requirements.
  • Easy Integration: The MAX7413EUA+T comes in a compact 8-pin µMAX package, facilitating easy integration into space-constrained designs.
  • Clock-Tunable Cut-off Frequency: The filter's 3dB cut-off frequency is directly proportional to the clock frequency, allowing for flexibility in tuning the filter's performance to specific application needs.

Applications

The versatility of the MAX7413EUA+T makes it suitable for a wide range of applications, including:

  • Anti-Aliasing for Data Acquisition Systems
  • Post-DAC Filtering
  • Signal Processing
  • Medical Instrumentation
  • Communication Systems

Conclusion

Maxim Integrated's MAX7413EUA+T is an ideal solution for designers looking for a high-performance, easy-to-use lowpass filter. With its low power consumption, high precision, and small footprint, it meets the needs of a variety of high-end filtering applications. Its fixed frequency response and clock-tunable cut-off frequency provide the flexibility required for precise signal processing tasks.

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2748 $71.3740
10+ $11.7126 $117.1260
16+ $11.3466 $181.5456
22+ $10.9806 $241.5732
28+ $10.6146 $297.2088
37+ $9.5165 $352.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess