EN
  • EN
  • DE

MF10BN

Part No MF10BN
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description MF10 DUAL UNIVERSAL FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 14V
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639063-MF10BN
Ultra Librarian 3D Model Ultra Librarian MF10BN CAD Model

Description

Maxim Integrated's MF10BN Universal Monolithic Dual Switched Capacitor Filter

The MF10BN from Maxim Integrated is a versatile and high-performance dual switched capacitor filter that has been meticulously designed to cater to a wide array of applications requiring precise filter characteristics. This universal filter chip can be configured to provide various filter responses, such as low-pass, high-pass, band-pass, notch, and all-pass filters.

Constructed using CMOS technology, the MF10BN is known for its exceptional stability and low power consumption, making it an ideal choice for battery-operated devices and portable applications. The device operates over a wide supply voltage range, from ±4.5V to ±8V, which contributes to its flexibility in different system designs.

One of the standout features of the MF10BN is its clock-to-center frequency ratio, which remains constant at 100:1, ensuring a consistent filter response regardless of the center frequency. Additionally, the MF10BN offers a low Total Harmonic Distortion (THD) of 0.01% typical at fCLK = 100kHz, which is critical for audio applications and other signal processing tasks that demand high fidelity.

The device's dual-channel architecture allows for the simultaneous implementation of two independent filters or the cascading of both sections to form higher-order filter responses. This dual functionality makes it incredibly useful for complex signal processing tasks. Furthermore, the MF10BN's frequency range is quite extensive, with center frequencies that can be adjusted from 0.01Hz to more than 100kHz, providing designers with the flexibility to cover a broad spectrum of filtering requirements.

For ease of integration into various systems, the MF10BN comes in a compact 20-pin PDIP (Plastic Dual Inline Package), which is suitable for through-hole mounting. Its pin configuration is thoughtfully laid out to simplify the design process, minimizing external components and reducing overall system complexity.

In summary, the MF10BN from Maxim Integrated is a reliable, high-quality filter solution that offers designers the ability to tailor filtering characteristics to specific needs, ensuring optimal performance in a diverse range of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
22+ $5.3895 $118.5690
34+ $5.2211 $177.5174
46+ $5.0527 $232.4242
60+ $4.8843 $293.0580
80+ $4.3790 $350.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess