EN
  • EN
  • DE

LTC1562CG-2#PBF

Part No LTC1562CG-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 300KHZ UNIV 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Filter Type Universal, Continuous-Time
Frequency - Cutoff or Center 300kHz
Number of Filters 4
Filter Order 2nd
Voltage - Supply 4.75V ~ 10.5V, ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number LTC1562
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378934-LTC1562CG-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1562CG-2#PBF CAD Model

Description

Product Overview: LTC1562CG-2#PBF from Analog Devices Inc.

The LTC1562CG-2#PBF is a sophisticated Active RC Filter Building Block from Analog Devices Inc., renowned for its high-performance analog ICs. This particular component is designed to offer designers the flexibility to implement a wide range of filter applications with ease and precision. The LTC1562CG-2#PBF is encapsulated in a compact 20-SSOP (0.209", 5.30mm Width) package, which allows for efficient use of PCB space in densely packed electronic systems.

At the heart of the LTC1562CG-2#PBF lies an advanced active filter design that provides a low noise, low distortion signal processing solution. This filter IC is particularly well-suited for applications requiring sharp filter cutoffs, such as anti-aliasing for ADCs, smoothing filters for DACs, or audio signal processing where high fidelity is crucial. The device is characterized by its high degree of programmability, enabling the creation of lowpass, bandpass, highpass, and notch filters without the need for any external components like inductors, which can save on both cost and space.

The LTC1562CG-2#PBF operates over a wide supply voltage range, making it compatible with a variety of system architectures. Its power consumption is optimized for battery-powered and portable applications, where energy efficiency is paramount. The device also boasts a wide dynamic range, ensuring that signals are processed with minimal distortion even at high input levels.

For ease of use, the LTC1562CG-2#PBF includes a set of user-friendly features such as selectable filter modes and tunable frequency settings. This allows for rapid prototyping and design iterations, significantly reducing development time. The robust construction of the LTC1562CG-2#PBF ensures reliable performance over a broad temperature range, making it suitable for demanding environments and applications.

In summary, the LTC1562CG-2#PBF from Analog Devices Inc. is a flexible and high-performance solution for a wide array of filtering needs. Its programmability, combined with low distortion and noise characteristics, makes it an ideal choice for designers looking to implement precise and reliable filtering in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6072 $95.2144
3+ $39.0623 $117.1869
4+ $37.8416 $151.3664
6+ $36.6209 $219.7254
8+ $35.4002 $283.2016
10+ $31.7381 $317.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess