EN
  • EN
  • DE

ATF1508ASL-20AC100

Part No ATF1508ASL-20AC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Package Tray
Part Status Obsolete
Number of I/O 80
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATF1508ASL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912058-ATF1508ASL-20AC100
Ultra Librarian 3D Model Ultra Librarian ATF1508ASL-20AC100 CAD Model

Description

Microchip Technology's ATF1508ASL-20AC100 CPLD

Introducing the ATF1508ASL-20AC100, a sophisticated Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to meet the needs of high-performance, logic-intensive applications. This device is part of Microchip's renowned ATF1500ASL series and is engineered to deliver exceptional functionality and flexibility for a wide range of system integration tasks.

Key Features:

  • High-Density Design: With 128 macrocells and 3000 usable gates, the ATF1508ASL-20AC100 provides ample logic capacity for complex designs, enabling designers to integrate multiple functions into a single chip.
  • Advanced 20ns Speed Grade: The device operates at a speed grade of 20ns, ensuring fast signal processing and quick response times, which is critical for high-speed applications.
  • Flexible I/O Options: This CPLD comes with 100 pins, offering a wide array of programmable I/O options to interface with other components in your system, making it highly adaptable to specific project requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF1508ASL-20AC100 operates with a 5V power supply, minimizing power usage without compromising performance.
  • Reprogrammable and Non-volatile: The device is reprogrammable and features non-volatile memory, ensuring that your logic design is retained even after power cycling, while also allowing for easy updates and modifications.
  • Enhanced Security: Security is a top priority, and the ATF1508ASL-20AC100 includes features to protect your designs from unauthorized access and copying.
  • Software Support: Compatible with industry-standard software tools, this CPLD is supported by a robust suite of development tools for design, implementation, and analysis.

Whether you're working on industrial control systems, automotive applications, telecommunications, or data processing, the ATF1508ASL-20AC100 is built to provide a reliable, high-performance solution. Its combination of high logic density, fast operation, and programmable I/O flexibility makes it an excellent choice for designers looking to optimize their systems with a single, robust component.

With Microchip Technology's commitment to quality and long-term availability, the ATF1508ASL-20AC100 is not just a powerful CPLD, but also a dependable cornerstone for your electronic designs.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess