EN
  • EN
  • DE

ML6426CS3

Part No ML6426CS3
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Filters - Active
Description TIME FILTER, BUTTERWORTH, L/PASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Filter Type Band Pass, Low Pass
Frequency - Cutoff or Center 24MHz
Number of Filters 3
Filter Order 4th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 641514-ML6426CS3
Ultra Librarian 3D Model Ultra Librarian ML6426CS3 CAD Model

Description

The ML6426CS3 is an active filter IC designed for interface applications.

  • Series: ML6426
  • Manufacturer: Fairchild/ON Semiconductor
  • Filter Type: Band Pass, Low Pass
  • Filter Order: 4th Order
  • Cutoff/Center Frequency: 24MHz
  • Voltage Supply: 4.5V to 5.5V
  • Package: 16-SOIC
  • Mounting: Surface Mount
  • Product Status: Active
  • Application: Interface

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess