EN
  • EN
  • DE

MAX274ACWI+T

Part No MAX274ACWI+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER ANALOG 8TH-ORD 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Reel(TR)
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage 4.74 V ~ 11 V, ±2.37 V ~ 5.5 V
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 138896-MAX274ACWI+T
Ultra Librarian 3D Model Ultra Librarian MAX274ACWI+T CAD Model

Description

Maxim Integrated MAX274ACWI+T: High-Precision Programmable Universal Active Filters

The MAX274ACWI+T from Maxim Integrated is a sophisticated, programmable universal active filter that combines precision with flexibility, making it an ideal choice for a wide array of signal processing applications. Designed with state-of-the-art technology, this filter is capable of providing multiple filter responses, including low-pass, high-pass, band-pass, and band-reject (notch) configurations, all with minimal external components required.

At the heart of the MAX274ACWI+T lies its user-friendly programmability, which allows designers to configure the filter's characteristics such as frequency, gain, and Q-factor through a simple digital interface. This flexibility is invaluable for applications where the filtering requirements may change over time or need to be adjusted post-deployment.

The device operates over a wide frequency range, making it suitable for processing signals in various domains such as audio, data communications, and instrumentation. It is engineered to deliver high-performance filtering with low distortion and noise, ensuring that the signal integrity is maintained throughout the filtering process.

The MAX274ACWI+T comes in a compact, surface-mount package, which is conducive to space-constrained designs. Its integration into a system is further simplified by its single-supply operation, ranging from +4.5V to +5.5V, which is particularly beneficial for portable or battery-powered devices.

Key features of the MAX274ACWI+T include:

  • Programmable filter responses: low-pass, high-pass, band-pass, and notch
  • Digitally programmable frequency, gain, and Q-factor
  • Wide dynamic range and low noise performance
  • Single-supply operation (+4.5V to +5.5V)
  • Surface-mount package for compact designs

Whether it's for audio equipment, medical devices, or complex signal processing systems, the MAX274ACWI+T offers a reliable and versatile solution for active filtering needs. Its combination of precision, programmability, and high integration makes it a top choice for engineers looking to enhance their designs with robust filtering capabilities.

With Maxim Integrated's reputation for high-quality integrated circuits, the MAX274ACWI+T stands out as a superior choice for implementing active filters in both commercial and industrial applications.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3114 $69.9342
7+ $19.1268 $133.8876
10+ $18.5297 $185.2970
13+ $17.9314 $233.1082
17+ $17.3342 $294.6814
23+ $15.5405 $357.4315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess