The MAX296CWE-T is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count and design complexity in digital signal processing applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to provide sharp cutoff characteristics and excellent filter response.
Key Features
- High Selectivity: With an 8th-order elliptic response, the MAX296CWE-T offers a steep attenuation curve, making it ideal for applications requiring high selectivity.
- Programmable Corner Frequency: The corner frequency is easily programmable through an external clock or can be adjusted with an external capacitor.
- Low Noise: The device operates with a low noise level, ensuring signal integrity in sensitive applications.
- Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design.
- Power-Saving Mode: A power-saving mode reduces power consumption when the filter is not in active use.
- Surface-Mount Package: The MAX296CWE-T comes in a compact 16-pin SOIC package, suitable for space-constrained applications.
Applications
The versatility of the MAX296CWE-T makes it suitable for a wide range of applications, including:
- Anti-aliasing before A/D conversion
- Post-D/A conversion smoothing
- Signal processing and conditioning
- Data acquisition systems
- Communication systems
- Audio and video equipment
Quality and Reliability
Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX296CWE-T is no exception, providing robust performance for critical applications where filter precision is paramount. With Maxim's proven track record in the industry, you can trust the MAX296CWE-T to be a reliable component in your electronic designs.
Note: For detailed technical specifications, application circuits, and additional information, please refer to the MAX296CWE-T datasheet provided by Maxim Integrated.