Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 15V (Typ)
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 114133-TPD4E1U06DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPD4E1U06
Introduction Date December 19, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD4E1U06DBVR CAD Model

Description

TPD4E1U06DBVR from Texas Instruments is a TVS diode device commonly used to help protect sensitive signal lines from electrostatic discharge and related transient events in compact electronic designs. Engineers typically consider parts in this category for portable devices, consumer interfaces, industrial control boards, communication ports, and embedded systems where exposed I/O lines can be vulnerable to ESD. Its value is in supporting system-level robustness while helping preserve board space in dense layouts. For procurement and design teams, this component is best positioned as a protection solution for circuits that need practical transient suppression from a widely recognized semiconductor supplier. The current lifecycle status provided here is Unknown, so teams should confirm ongoing production status directly with Texas Instruments or authorized channel sources before locking it into new designs. RoHS compliance information is not available in the provided data, and engineers should verify the latest environmental compliance details through official manufacturer documentation before approval or shipment.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ €0.1753 €45.5685
555+ €0.1642 €91.1224
860+ €0.1586 €136.4348
1,235+ €0.1476 €182.2443
1,600+ €0.1420 €227.2429
2,000+ €0.1365 €272.9749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,740 pieces
MOQ: 260 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention