EN
  • EN
  • DE

MAX296CSA+T

Part No MAX296CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118754-MAX296CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX296CSA+T CAD Model

Description

Product Overview: MAX296CSA+T by Maxim Integrated

The MAX296CSA+T is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly cuts down on the complexity of designing signal conditioning circuits. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed for precision applications that require a sharp roll-off with minimal signal distortion.

Key Features

  • Frequency Range: The MAX296CSA+T operates with a corner frequency range that can be set from 1Hz to 25kHz, making it versatile for a wide array of applications.
  • Programmable Corner Frequency: With an external clock, users can program the corner frequency or select it with an external resistor, offering flexibility in design.
  • Low Distortion: The device features a low distortion of 0.01% THD (Total Harmonic Distortion), ensuring high-fidelity signal processing.
  • Low Noise: Its design minimizes noise, which is crucial for applications that demand high signal integrity.
  • Selectable Roll-Off: Users can select between a sharp roll-off with a stopband attenuation of 80dB or a gentle roll-off with 60dB attenuation.
  • Single-Supply Operation: The MAX296CSA+T operates from a single +5V supply, simplifying power supply requirements.

Applications

The MAX296CSA+T is suited for a variety of applications, including:

  • Anti-aliasing before A/D conversion
  • Post D/A conversion smoothing filters
  • Signal conditioning and noise reduction in data acquisition systems
  • Audio and video signal processing
  • Medical instrumentation
  • Industrial process control systems

Reliability and Packaging

The device is offered in a small 8-pin SO package, making it ideal for space-constrained applications. The MAX296CSA+T is also available in a tape and reel format, which facilitates automated manufacturing processes. It is designed to meet the stringent reliability standards required in industrial and commercial environments.

Conclusion

With its precise filtering capabilities, programmable features, and low power consumption, the MAX296CSA+T from Maxim Integrated is an excellent choice for designers looking to implement high-quality, reliable lowpass filters in their systems. Its ease of use and flexibility make it a valuable component for a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9665 $59.8660
10+ $12.2811 $122.8110
15+ $11.8965 $178.4475
21+ $11.5130 $241.7730
26+ $11.1296 $289.3696
35+ $9.9780 $349.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess