EN
  • EN
  • DE

DLP9000XBFLS

Part No DLP9000XBFLS
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 355CLGA / Digital Micromirror Device (DMD) 355-CLGA (42.2x42.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Type Digital Micromirror Device (DMD)
Applications 3D, Medical Imaging
Mounting Type Surface Mount
Package / Case 355-BCLGA
Supplier Device Package 355-CLGA (42.2x42.2)
Base Product Number DLP9000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354301-DLP9000XBFLS
Ultra Librarian 3D Model Ultra Librarian DLP9000XBFLS CAD Model

Description

Introducing the Texas Instruments DLP9000XBFLS Digital Micromirror Device

The Texas Instruments DLP9000XBFLS is a state-of-the-art digital micromirror device (DMD) that serves as a core component in a diverse array of advanced light control applications. This high-performance DMD is designed to meet the rigorous demands of industrial, medical, and professional display systems, offering unparalleled precision and reliability.

Key Features and Benefits

  • High Resolution: The DLP9000XBFLS boasts an impressive array of 2560 x 1600 micromirrors, providing a high-resolution display that ensures detailed and crisp imagery for the most demanding applications.
  • Advanced Light Control: With the ability to tilt each individual micromirror +/- 12 degrees, this DMD offers precise light modulation, enabling high-contrast and high-brightness projections for both 2D and 3D applications.
  • Fast Switching Speed: The device's micromirrors can switch states up to thousands of times per second, allowing for rapid image updates and smooth video playback.
  • Enhanced Durability: The DLP9000XBFLS is built to withstand the rigors of continuous operation, making it an ideal choice for applications that require long-term reliability and performance.
  • Programmable I/O Trigger: This feature enables precise synchronization with cameras, sensors, and other peripheral devices, which is critical for advanced imaging and analytical applications.

Applications

The versatility of the DLP9000XBFLS extends to a wide range of applications, including:

  • 3D Printing: Its high resolution and precise light control make it perfect for creating detailed and complex 3D printed objects.
  • Lithography: Suitable for PCB lithography and other applications where pattern accuracy is vital.
  • Medical Imaging: Utilized in advanced medical imaging systems for accurate diagnostics and research.
  • Spectroscopy: Ideal for spectroscopy applications where precise light modulation is necessary.
  • Professional Video Display: Capable of producing high-quality video for professional displays, events, and installations.

With its robust design and cutting-edge technology, the Texas Instruments DLP9000XBFLS Digital Micromirror Device is a powerful tool for developers and engineers looking to push the boundaries of what's possible with light modulation technology.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess