Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953374-FH8065802491903
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065802491903 CAD Model

Description

The FH8065802491903 is an Intel embedded processor, designed for use in a variety of applications where reliability, performance, and power efficiency are crucial.

Applications:

  • Network Security Appliances: Used in firewalls, intrusion detection systems, and VPN gateways to protect networks.
  • Industrial Automation Systems: Employed in PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and data acquisition systems.
  • Digital Signage Solutions: Powers displays in retail stores, transportation hubs, and public spaces.
  • Medical Imaging Equipment: Integrated into ultrasound machines, X-ray scanners, and MRI systems.
  • Gaming Platforms: Provides the processing power for arcade games, slot machines, and other entertainment devices.

Features:

  • High-Performance Cores: Features multiple cores for parallel processing and improved performance.
  • Integrated Graphics: Includes an integrated GPU for rendering visuals and accelerating graphics-intensive applications.
  • Low Power Consumption: Designed for energy efficiency to minimize power usage and heat generation.
  • Extended Temperature Range: Operates reliably in harsh environments with extreme temperatures.
  • Long Lifecycle Support: Intel offers long-term availability and support for embedded processors.

Benefits:

  • Increased Processing Power: Provides the necessary performance for demanding embedded applications.
  • Enhanced Visuals: Delivers smooth and responsive graphics for user interfaces and visual displays.
  • Reduced Energy Costs: Minimizes power consumption for cost-effective operation and longer battery life.
  • Reliable Operation: Withstands harsh conditions and provides long-term stability.
  • Lower Total Cost of Ownership: Long-term availability and efficient performance help reduce overall costs.

Additional Details:

This processor likely utilizes a specific socket type, supports a particular memory technology (e.g., DDR4), and offers various I/O interfaces (e.g., USB, SATA, PCIe). Detailed technical specifications can be found on Intel's ARK (Product Information) website by searching for the part number. The specific number of cores, clock speed, and TDP (Thermal Design Power) will influence the processor's overall performance and power consumption.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention