EN
  • EN
  • DE

DS28C40G/V+U

Part No DS28C40G/V+U
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196664-DS28C40G/V+U
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Specialized ICs
Series Automotive, AEC-Q100, DeepCover®
Package Strip
Product Status Active
Type Authentication Chip
Applications Automotive
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x4)
Ultra Librarian 3D Model Ultra Librarian DS28C40G/V+U CAD Model

Description

Maxim Integrated DS28C40G/V+U DeepCover Secure Authenticator

The DS28C40G/V+U from Maxim Integrated is a high-security, low-power secure authenticator that utilizes the DeepCover embedded security technology to provide a robust defense against unauthorized usage and counterfeiting. This device offers a full set of cryptographic tools designed to protect your product through its entire lifecycle.

Key Features

  • Robust Security: Equipped with FIPS/NIST true random number generator (TRNG) and secure hash algorithm (SHA-256) for cryptographic operations, ensuring a high level of protection.
  • Advanced Cryptography: Features ECDSA (Elliptic Curve Digital Signature Algorithm) for secure data exchange and digital signature generation and verification.
  • Unique Chip ID: Each DS28C40G/V+U contains a factory-programmed and tamper-proof unique 64-bit ROM identification number, which prevents cloning and ensures traceability.
  • Secure Storage: Provides secure storage for sensitive data, including keys and certificates, within its protected memory.
  • Bidirectional Authentication: Enables mutual authentication between devices to establish a secure communication channel.
  • Flexible Communication: Offers both I2C and single-contact 1-Wire interface options for easy integration into various system designs.

Applications

The DS28C40G/V+U secure authenticator is ideal for a wide range of applications that require stringent security measures, including:

  • Medical device authentication
  • Secure peripheral management
  • IoT device security
  • Accessory and consumable authentication
  • Secure software/firmware updates
  • Anti-counterfeiting measures in consumer electronics

Product Specifications

The DS28C40G/V+U operates over the -40°C to +85°C temperature range and is available in a compact, 6-pin TDFN package. The device is fully compliant with the stringent requirements of the RoHS directive, making it an environmentally friendly choice for modern electronic systems.

By integrating the DS28C40G/V+U into your design, you can ensure the highest level of security for your products, safeguarding both your brand reputation and your customers' trust.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess