EN
  • EN
  • DE

TMS320F280200DAS

Part No TMS320F280200DAS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 20
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Date RAM Size 2K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 7x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Family Part Number TMS320F280200
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 716768-TMS320F280200DAS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F280200DAS CAD Model

Description

Introducing the TMS320F280200DAS Microcontroller from Texas Instruments

The TMS320F280200DAS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of modern control applications. This advanced MCU is part of the C2000™ family, renowned for its powerful processing capabilities and real-time control functionalities. It is specifically engineered to deliver exceptional performance in motor control, digital power conversion, and intelligent sensing, making it an ideal choice for a wide range of industrial applications.

Key Features of TMS320F280200DAS:

  • High-Performance Core: At the heart of the TMS320F280200DAS is a 32-bit C28x CPU core that can run at up to 60 MHz, providing the computational power needed for complex algorithms and control processes.
  • Integrated Memory: The device comes with 64 KB of flash memory and 12 KB of SRAM, ensuring ample space for code and data storage for real-time applications.
  • Robust Peripherals: It boasts a rich set of peripherals, including PWM outputs, capture inputs, and QEP interfaces for motor control, as well as ADCs with up to 13-bit resolution for precise analog input measurement.
  • Communication Interfaces: The MCU provides a variety of communication modules, including CAN, SPI, I2C, and UART, which facilitate easy integration with external devices and systems.
  • Enhanced Control: With its advanced control peripherals, such as the Event Manager and High-Resolution PWM, the TMS320F280200DAS enables sophisticated control schemes for various applications.
  • Low Power Consumption: Designed for efficiency, it features low-power modes and fast wake-up times to minimize energy usage without compromising performance.

Applications:

The versatility of the TMS320F280200DAS makes it suitable for a multitude of applications, including:

  • Industrial Motor Drives
  • Renewable Energy Systems
  • Power Supplies and Inverters
  • Automotive Control Systems
  • Intelligent Sensors and Monitoring

With the combination of its performance, integrated features, and support for real-time control, the TMS320F280200DAS from Texas Instruments stands out as a powerful solution for engineers and developers looking to push the boundaries of what's possible in embedded control systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5030 $52.0240
19+ $5.3358 $101.3802
30+ $5.1691 $155.0730
40+ $5.0023 $200.0920
52+ $4.8356 $251.4512
70+ $4.3354 $303.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess