EN
  • EN
  • DE

MCIMX6D5EZK08AE

Part No MCIMX6D5EZK08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6D POP ARIK-D POP RO / ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package / Case 569-LFBGA
Supplier Device Package 569-MAPBGA (12x12)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935357853557
Standard Package 189
Win Source Part Number 1078065-MCIMX6D5EZK08AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EZK08AE CAD Model

Description

The NXP MCIMX6D5EZK08AE is a high-performance, power-efficient, multimedia-focused processor designed to meet the demands of advanced consumer, industrial, and automotive applications. As part of the i.MX 6Dual series, this processor is built on ARM® Cortex®-A9 architecture, offering a dual-core solution that runs at a speed of up to 800 MHz.

Key Features:

  • Processor Core: Dual ARM® Cortex®-A9 cores, delivering efficient multitasking and exceptional 3D graphics performance.
  • Speed: Operates at a frequency of up to 800 MHz, providing a balanced performance for both computational tasks and graphical output.
  • Graphics: Integrated multimedia accelerators, including a 3D graphics processor and a 2D blitter engine, support high-quality graphics for a rich user experience.
  • Video Processing: Capable of full HD video processing, which allows for smooth video playback and advanced multimedia capabilities.
  • Memory: Supports various types of external memory interfaces, including DDR3, DDR3L, LPDDR2, and NOR and NAND flash, offering flexibility in system design.
  • Connectivity: Comes with a range of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and advanced serial interfaces.
  • Package: Available in a 624-pin FCBGA package, which is suitable for space-constrained applications.
  • Temperature Range: Designed to operate within an industrial temperature range, making it ideal for harsh environments.

Applications:

The NXP MCIMX6D5EZK08AE processor is versatile and can be used in various applications, including but not limited to:

  • Advanced Automotive Infotainment Systems
  • Industrial Control and Automation Systems
  • Interactive Point-of-Sale Kiosks
  • High-Performance Networking and Communication Devices
  • Smart Home Devices and Gateways

Conclusion:

With its robust processing capabilities, extensive multimedia features, and flexible memory and connectivity options, the NXP MCIMX6D5EZK08AE processor is engineered to power a wide range of applications requiring high performance and reliability. Its support for high-definition video and 3D graphics ensures a premium user experience, making it a preferred choice for developers and product designers alike.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess