EN
  • EN
  • DE

JWD-107-5

Part No JWD-107-5
Manufacturer TE Connectivity
Catalog Reed Relays
Description JWD/JWS Series Reed Relays | RELAY REED SPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tray
Mounting Style Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500mA
Switching Voltage 100VDC - Max
Coil Current 10.0mA
Coil Type Non Latching
Features Diode
Termination Style PC Pin
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.5 VDC
Operate Time 1.5ms
Release Time 0.5ms
Temperature Range - Operating -35°C ~ 85°C
Contact Material Ruthenium (Ru)
Coil Resistance 500 Ohms
Manufacturer Pack Quantity 25
MSL Level Not Applicable
Win Source Part Number 1191784-JWD-107-5
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Test & Measurement, Security, Medical
Ultra Librarian 3D Model Ultra Librarian JWD-107-5 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays is a SPST-NO (1 Form A) relay with a contact rating of 500mA and a switching voltage of 100VDC - Max.

  • Coil Type: Non-Latching
  • Coil Voltage: 5VDC
  • Coil Resistance: 500 Ohms
  • Coil Current: 10.0mA
  • Operating Temperature Range: -35°C ~ 85°C
  • Operate Time: 1.5ms
  • Release Time: 0.5ms
  • Applications: Communications & Networking, Test & Measurement, Security, and Medical applications.
  • Manufacturer Pack Quantity: 25

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1880 $65.9400
11+ $10.8210 $119.0310
17+ $10.4829 $178.2093
23+ $10.1448 $233.3304
30+ $9.8066 $294.1980
40+ $8.7921 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess