EN
  • EN
  • DE

AD8495CRMZ-R7

Part No AD8495CRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE A W/COMP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Thermocouple Amplifier
Input Type Differential
Output Type Analog
Current - Supply 250 µA
Temperature Range - Operating 0°C ~ 50°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8495
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 851650-AD8495CRMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8495CRMZ-R7 CAD Model

Description

AD8495CRMZ-R7 Precision Thermocouple Amplifier by Analog Devices Inc.

The AD8495CRMZ-R7 is a precision analog output K-type thermocouple amplifier that comes in a compact MSOP-8 package, manufactured by Analog Devices Inc. This high-performance component is designed to simplify the process of converting thermocouple signals into a usable voltage that correlates directly with temperature, making it an ideal choice for a wide array of temperature sensing applications.

The AD8495 provides a built-in cold junction compensation and amplifies the small millivolt signal from a thermocouple to a larger voltage, making it easier to read by an analog-to-digital converter (ADC) or other monitoring devices. The precision of this amplifier is enhanced by its factory-trimmed calibration that ensures accuracy and reliability in temperature measurements.

Key features of the AD8495CRMZ-R7 include:

  • Integrated Cold Junction Compensation: The device compensates for variations in the cold junction temperature, providing more accurate temperature readings without the need for external components.
  • Fixed Gain: With a built-in fixed gain of 5 mV/°C, the output voltage directly corresponds to the temperature, simplifying the design and reducing the need for additional signal conditioning.
  • High Accuracy: The AD8495 offers a high level of accuracy, typically ±1°C for temperatures ranging from -40°C to +125°C, ensuring precise measurements for critical applications.
  • Wide Power Supply Range: It operates with a single supply voltage ranging from 2.7 V to 5.5 V, accommodating a variety of system designs and power requirements.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered or energy-conscious applications.
  • Easy to Use: The MSOP-8 package allows for easy integration into existing designs, with minimal external components required for operation.

The AD8495CRMZ-R7 is an excellent choice for those looking to integrate temperature sensing into their system with minimal hassle and maximum accuracy. Whether it's for industrial control systems, consumer appliances, or medical devices, this thermocouple amplifier from Analog Devices Inc. provides a reliable and straightforward solution for temperature monitoring.

With its precision performance and user-friendly features, the AD8495CRMZ-R7 is poised to be a valuable component in any temperature-sensitive application.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5858 $50.3432
10+ $10.3268 $103.2680
15+ $10.0041 $150.0615
21+ $9.6814 $203.3094
27+ $9.3587 $252.6849
36+ $8.3905 $302.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess