EN
  • EN
  • DE

DS1878T+T&R

Part No DS1878T+T&R
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTLR SFP W/DGTL LDD RX 28TQFN / DS1878T+T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type SFP+ Controller
Input Type Analog, Digital
Output Type Digital
Interface I2C, LDD, Serial
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 773179-DS1878T+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1878
Introduction Date September 01, 2010
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1878T+T&R CAD Model

Description

The DS1878T+T&R is a cutting-edge optical control, monitoring, and adjustment IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This small-form-factor, integrated circuit is specifically engineered for applications in optical networking systems such as tunable transmitters, where precise control and stability of laser diodes are paramount for efficient and reliable operation.

Key Features

  • Integrated Digital Potentiometer: The DS1878T+T&R comes with a built-in digital potentiometer for accurate adjustment of laser diode bias and modulation currents, ensuring optimal performance and longevity of the laser system.
  • EEPROM Memory: Equipped with EEPROM memory, this device allows for the storage of critical configuration and calibration data, which can be dynamically accessed and modified to adapt to various operating conditions.
  • High Resolution: With high-resolution capabilities, this IC ensures fine-tuning of optical components, providing precise control over the laser characteristics.
  • Temperature Compensation: The temperature compensation feature ensures that the laser maintains consistent performance across a wide range of environmental conditions.
  • SMBus Interface: The DS1878T+T&R supports the SMBus interface, facilitating easy integration into existing systems and enabling straightforward communication with other devices.

Applications

  • Optical Networking Systems
  • Tunable Laser Modules
  • Fiber Optic Transmitters and Receivers
  • Wavelength Division Multiplexing (WDM) Systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS1878T+T&R is designed to meet stringent industry standards, ensuring reliability and performance in critical communication infrastructures. The device is available in tape and reel (T&R) packaging, which facilitates automated assembly processes and contributes to the efficiency of high-volume production lines.

Ordering Information

To order or request samples of the DS1878T+T&R, please visit Maxim Integrated's official website or contact an authorized distributor. Detailed datasheets and technical support are also available to assist with integration and application development.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess